Amphenol Industrial Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial MS27467E15F35PA

Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote
Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial - 53K7465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
53K7465
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial 53K7465
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467E15F35PA 53K7465
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data