Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E11F99P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E11F99P
MIL Spec Connector - MIL-DTL-38999 I MS27467E11F99P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E11F99P
MIL Spec Connector - MIL-DTL-38999 I MS27467E11F99P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial - 81K3236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial
81K3236
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial 81K3236
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467E11F99P 81K3236
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers