Amphenol Industrial Circular Connector Assemblies MS27467E11B35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467E11B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E11B35P-ND
Circular Connector Assemblies 1178-MS27467E11B35P-ND
PLUG

PLUG

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 I - MS27467E11B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E11B35P
MIL Spec Connector - MIL-DTL-38999 I MS27467E11B35P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 13C 13#22D PIN PLUG

LJT 13C 13#22D PIN PLUG

Buy Now
 - Amphenol MS27467E11B35P - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D PIN PLUG

LJT 13C 13#22D PIN PLUG

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial - 31K3055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
31K3055
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial 31K3055
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467E11B35P-ND MS27467E11B35P MS27467E11B35P Amphenol MS27467E11B35P 31K3055
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1338063-ECG.0B.304.CLL - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount
View Details
3 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details