Amphenol Industrial Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial MS27466T25F24P-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial - 22M1215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial
22M1215
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial 22M1215
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1215
Product Name Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details