Amphenol Corporation Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol MS27466T17F35SC

Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol - 24T4382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol
24T4382
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol 24T4382
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T4382
Product Name Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details