Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27466T15B35SB

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466T15B35SB
MIL Spec Connector - MIL-DTL-38999 I MS27466T15B35SB
RECEPT

RECEPT

Buy Now
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Industrial - 05M3512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Industrial
05M3512
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Industrial 05M3512
CIRCULAR CONN, RCPT, 15-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466T15B35SB 05M3512
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details