Amphenol Aerospace Corporation Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace MS27466T15A18P

Description
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace - 73R2361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace
73R2361
Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace 73R2361
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73R2361
Product Name Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data