Amphenol Industrial Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial MS27466T13B35S-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial - 85K1081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial
85K1081
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial 85K1081
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85K1081
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3246388 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details