Amphenol Corporation Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace MS27466E25F35S

Description
LJT 128C 128#22D SKT RECP
Request a Quote
Description
LJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 128C 128#22D SKT RECP

LJT 128C 128#22D SKT RECP

Buy Now
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace - 30M4658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
30M4658
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace 30M4658
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466E25F35S 30M4658
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details