Amphenol Sine Systems Circular Connector Contacts MS20M23F

Description
Amphenol Industrial MS20M23F
Request a Quote Datasheet
Description
Amphenol Industrial MS20M23F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044108
Circular Connector Contacts 2044108
Amphenol Industrial MS20M23F

Amphenol Industrial MS20M23F

Supplier's Site
Contact, Socket, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel - 74AH4783 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel
74AH4783
Contact, Socket, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel 74AH4783
CONTACT, SOCKET, CRIMP, 22-20AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22-20AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel - 02AH2094 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel
02AH2094
Contact, Socket, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel 02AH2094
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 2044108 74AH4783 02AH2094
Product Name Circular Connector Contacts Contact, Socket, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel Contact, Socket, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details