Amphenol Sine Systems Circular Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel MS10A23S-63

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 83AH7080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
83AH7080
Circular Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 83AH7080
CIRCULAR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH7080
Product Name Circular Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2282365-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details