Amphenol Corporation CONNECTOR,RUGGED I/O,rj45 rececptacle,pcb,vertical mount MRJ-5480-01

Description
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.
Datasheet
Description
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,RUGGED I/O,rj45 rececptacle,pcb,vertical mount - 70144935 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,RUGGED I/O,rj45 rececptacle,pcb,vertical mount
70144935
CONNECTOR,RUGGED I/O,rj45 rececptacle,pcb,vertical mount 70144935
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

Supplier's Site
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Lan Category Amphenol Communications Solutions - 01N5207 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Lan Category Amphenol Communications Solutions
01N5207
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Lan Category Amphenol Communications Solutions 01N5207
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; LAN Category:Cat5; Connector Mounting:PCB Mount; Product Range:MRJ Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Jack RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; LAN Category:Cat5; Connector Mounting:PCB Mount; Product Range:MRJ Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70144935 01N5207
Product Name CONNECTOR,RUGGED I/O,rj45 rececptacle,pcb,vertical mount Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Lan Category Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products