Amphenol Corporation RF Antennas MPAMB700MSMA

Description
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MPAMB700MSMA-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi SMA Male Connector Mount

829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MPAMB700MSMA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers