Amphenol Corporation RF Antennas MPAMB24495804-RPSMA

Description
PORTABLE OMNIDIRECTION ANTENNA
Request a Quote Datasheet
Description
PORTABLE OMNIDIRECTION ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MPAMB24495804-RPSMA-ND - DigiKey
Thief River Falls, MN, United States
PORTABLE OMNIDIRECTION ANTENNA

PORTABLE OMNIDIRECTION ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MPAMB24495804-RPSMA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 5395.0 MHz
Gain 2.14 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers