Amphenol Sine Systems Circular Connector Contacts MP20W23F

Description
Amphenol Industrial MP20W23F
Request a Quote
Description
Amphenol Industrial MP20W23F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044123
Circular Connector Contacts 2044123
Amphenol Industrial MP20W23F

Amphenol Industrial MP20W23F

Supplier's Site
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 32T0070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
32T0070
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 32T0070
CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel - 74AH4779 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel
74AH4779
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel 74AH4779
CONTACT, PIN, CRIMP, 22-20AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 22-20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 2044123 32T0070 74AH4779
Product Name Circular Connector Contacts Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel Contact, Pin, Crimp, 22-20Awg Rohs Compliant Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details