Amphenol Sine Systems Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel MP10A23S-63

Description
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 83AH7076 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
83AH7076
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 83AH7076
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH7076
Product Name Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details