Amphenol Sine Systems Circular Contact, Pin, Crimp, 8Awg; Product Range Amphenol Sine/tuchel MP10A23S-10

Description
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 8Awg; Product Range Amphenol Sine/tuchel - 76AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 8Awg; Product Range Amphenol Sine/tuchel
76AH1988
Circular Contact, Pin, Crimp, 8Awg; Product Range Amphenol Sine/tuchel 76AH1988
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 76AH1988
Product Name Circular Contact, Pin, Crimp, 8Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719101-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details