UTP SLIM CAT6A 28AWG YELLOW 1'
Buy 1ft Amphenol MP-6A28GNSYLW-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6a (Thin CAT6a) Network Patch Cables (Color: Yellow) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6a Cable with a protective Yellow cable jacket and precision-matched CAT6a-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6a Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6a data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6a products.In order for standard CAT6a Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6a” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6a Cables use the requisite pair separator alongside another CAT6A-exclusive feature, a tight-wrapped polyethylene (PE) jacket surrounding each wire pair for additional cross-talk and SKEW suppression; providing true CAT6a performance that is verified via TIA/EIA Certified CAT6a qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
| DigiKey | Amphenol Cables on Demand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-MP-6A28GNSYLW-001-ND | |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Amphenol MP-6A28GNSYLW-001 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Yellow 1ft |
| Cable Type | Cat 6 | Cat 5; Cat 6; Twisted Pair |
| Cable Shielding | No Shielding | |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) |
| Connector Type | Plug to Plug | DIN / Mini-DIN; Telco 50 |