Amphenol Cables on Demand Amphenol MP-64RJ45UNNY-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 7ft MP-64RJ45UNNY-007

Description
Buy 7ft Amphenol MP-64RJ45UNNY-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Yellow Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 7ft Amphenol MP-64RJ45UNNY-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Yellow Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNY-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNY-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 7ft
Amphenol MP-64RJ45UNNY-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 7ft
Buy 7ft Amphenol MP-64RJ45UNNY-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Yellow Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-64RJ45UNNY-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Yellow Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Lan Category Amphenol Cables On Demand - 77Y9803 - Newark, An Avnet Company
Chicago, IL, United States
Lan Category Amphenol Cables On Demand
77Y9803
Lan Category Amphenol Cables On Demand 77Y9803
LAN Category:Cat6; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

LAN Category:Cat6; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - MP-64RJ45UNNY-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-64RJ45UNNY-007
Cable Assemblies - Modular Cables MP-64RJ45UNNY-007
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 77Y9803 MP-64RJ45UNNY-007
Product Name Amphenol MP-64RJ45UNNY-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 7ft Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details