Buy 2ft Amphenol MP-64RJ45UNNR-002 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Red CAT6 cable with precision-terminated
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded
PATCH CABLE, RJ45 PLUG, 2 , RED; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG TO PLUG 2'
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | MP-64RJ45UNNR-002-ND | 77Y9754 | MP-64RJ45UNNR-002 | |
| Product Name | Amphenol MP-64RJ45UNNR-002 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Red 2ft | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cable, Rj45 Plug, 2 , Red; Lan Category Amphenol Cables On Demand | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet | |
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5; Cat 6; Twisted Pair | Cat 6 | Cat 6 | |
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |