Amphenol Cables on Demand Amphenol MP-64RJ45UNNG-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 7ft MP-64RJ45UNNG-007

Description
Buy 7ft Amphenol MP-64RJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 7ft Amphenol MP-64RJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNG-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNG-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 7ft
Amphenol MP-64RJ45UNNG-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 7ft
Buy 7ft Amphenol MP-64RJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-64RJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-64RJ45UNNG-007-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-64RJ45UNNG-007-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-64RJ45UNNG-007-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Patch Cable, Rj45 Plug, 7 , Green; Lan Category Amphenol Cables On Demand - 77Y9715 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 7 , Green; Lan Category Amphenol Cables On Demand
77Y9715
Patch Cable, Rj45 Plug, 7 , Green; Lan Category Amphenol Cables On Demand 77Y9715
PATCH CABLE, RJ45 PLUG, 7 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 7 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - MP-64RJ45UNNG-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-64RJ45UNNG-007
Cable Assemblies - Modular Cables MP-64RJ45UNNG-007
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-64RJ45UNNG-007-ND 77Y9715 MP-64RJ45UNNG-007
Product Name Amphenol MP-64RJ45UNNG-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 7ft Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45 Plug, 7 , Green; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.99 ft (21.3 dm) 7 ft (21.34 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Ethernet Cable - 1745299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details