Amphenol Cables on Demand Amphenol MP-64RJ45UNNA-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Gray 8ft MP-64RJ45UNNA-008

Description
Buy 8ft Amphenol MP-64RJ45UNNA-008 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Gray Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 8ft Amphenol MP-64RJ45UNNA-008 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Gray Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNA-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Gray 8ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNA-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Gray 8ft
Amphenol MP-64RJ45UNNA-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Gray 8ft
Buy 8ft Amphenol MP-64RJ45UNNA-008 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Gray Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 8ft Amphenol MP-64RJ45UNNA-008 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Gray Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-64RJ45UNNA-008-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-64RJ45UNNA-008-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-64RJ45UNNA-008-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 8.00' (2.44m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 8.00' (2.44m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - MP-64RJ45UNNA-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-64RJ45UNNA-008
Cable Assemblies - Modular Cables MP-64RJ45UNNA-008
CABLE MOD 8P8C PLUG TO PLUG 8'

CABLE MOD 8P8C PLUG TO PLUG 8'

Supplier's Site
Patch Cable, Rj45 Plug, 8 , Grey; Lan Category Amphenol Cables On Demand - 77Y9650 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 8 , Grey; Lan Category Amphenol Cables On Demand
77Y9650
Patch Cable, Rj45 Plug, 8 , Grey; Lan Category Amphenol Cables On Demand 77Y9650
PATCH CABLE, RJ45 PLUG, 8 , GREY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 8 , GREY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-64RJ45UNNA-008-ND MP-64RJ45UNNA-008 77Y9650
Product Name Amphenol MP-64RJ45UNNA-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Gray 8ft Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 8 , Grey; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 8 ft (24.38 dm) 8 ft (24.38 dm) 8 ft (24.38 dm) 8.01 ft (24.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details