Amphenol Cables on Demand Amphenol MP-5XRJ45UNNB-007 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 7ft MP-5XRJ45UNNB-007

Description
Buy 7ft Amphenol MP-5XRJ45UNNB-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 7ft Amphenol MP-5XRJ45UNNB-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5XRJ45UNNB-007 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5XRJ45UNNB-007 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 7ft
Amphenol MP-5XRJ45UNNB-007 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 7ft
Buy 7ft Amphenol MP-5XRJ45UNNB-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-5XRJ45UNNB-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5XRJ45UNNB-007-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5XRJ45UNNB-007-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5XRJ45UNNB-007-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj45 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand - 72AJ8201 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand
72AJ8201
Enet Cable, Cat5E, Rj45 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand 72AJ8201
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5XRJ45UNNB-007-ND 72AJ8201
Product Name Amphenol MP-5XRJ45UNNB-007 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 7ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj45 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.89 ft (21 dm)
Unlock Full Specs
to access all available technical data

Similar Products