Amphenol Cables on Demand Amphenol MP-5FRJ45STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 2ft MP-5FRJ45STWS-002

Description
Buy 2ft Amphenol MP-5FRJ45STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol MP-5FRJ45STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ45STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ45STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 2ft
Amphenol MP-5FRJ45STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 2ft
Buy 2ft Amphenol MP-5FRJ45STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol MP-5FRJ45STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5FRJ45STWS-002-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5FRJ45STWS-002-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5FRJ45STWS-002-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded

Buy Now Datasheet
Enet Cable, Rj45 Plug-Plug, 2Ft; Lan Category Amphenol Cables On Demand - 37AJ8990 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Rj45 Plug-Plug, 2Ft; Lan Category Amphenol Cables On Demand
37AJ8990
Enet Cable, Rj45 Plug-Plug, 2Ft; Lan Category Amphenol Cables On Demand 37AJ8990
ENET CABLE, RJ45 PLUG-PLUG, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, RJ45 PLUG-PLUG, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - MP-5FRJ45STWS-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5FRJ45STWS-002
Cable Assemblies - Modular Cables MP-5FRJ45STWS-002
CABLE MOD 8P8C PLUG TO PLUG 2'

CABLE MOD 8P8C PLUG TO PLUG 2'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ45STWS-002-ND 37AJ8990 MP-5FRJ45STWS-002
Product Name Amphenol MP-5FRJ45STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 2ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Rj45 Plug-Plug, 2Ft; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Product Type Patch
Cable Type Flat Cable Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type DIN / Mini-DIN; Telco 50 Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details