Amphenol Cables on Demand Amphenol MP-5FRJ45SLPS-014 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 14ft MP-5FRJ45SLPS-014

Description
Buy 14ft Amphenol MP-5FRJ45SLPS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 14ft Amphenol MP-5FRJ45SLPS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ45SLPS-014 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 14ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ45SLPS-014 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 14ft
Amphenol MP-5FRJ45SLPS-014 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 14ft
Buy 14ft Amphenol MP-5FRJ45SLPS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 14ft Amphenol MP-5FRJ45SLPS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Between Series Adapter Cables - 3272-MP-5FRJ45SLPS-014-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
3272-MP-5FRJ45SLPS-014-ND
Between Series Adapter Cables 3272-MP-5FRJ45SLPS-014-ND
Cable Assembly Modular Plug, 8p8c to Ring Terminals 14.00' (4.27m)

Cable Assembly Modular Plug, 8p8c to Ring Terminals 14.00' (4.27m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - MP-5FRJ45SLPS-014 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
MP-5FRJ45SLPS-014
Cable Assemblies - Between Series Adapter Cables MP-5FRJ45SLPS-014
CBL ASSY MOD PL 8P-RING TERM 14'

CBL ASSY MOD PL 8P-RING TERM 14'

Supplier's Site
Enet Cable, Rj45 Plug-Spade Lug, 14Ft; Lan Category Amphenol Cables On Demand - 73AJ8626 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Rj45 Plug-Spade Lug, 14Ft; Lan Category Amphenol Cables On Demand
73AJ8626
Enet Cable, Rj45 Plug-Spade Lug, 14Ft; Lan Category Amphenol Cables On Demand 73AJ8626
ENET CABLE, RJ45 PLUG-SPADE LUG, 14FT; LAN Category:-; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to Spade Terminals; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, RJ45 PLUG-SPADE LUG, 14FT; LAN Category:-; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to Spade Terminals; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ45SLPS-014-ND MP-5FRJ45SLPS-014 73AJ8626
Product Name Amphenol MP-5FRJ45SLPS-014 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 14ft Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Enet Cable, Rj45 Plug-Spade Lug, 14Ft; Lan Category Amphenol Cables On Demand
Product Type Patch
Cable Type Flat Cable
Cable Length 14 ft (42.67 dm) 14 ft (42.67 dm) 14 ft (42.67 dm) 14.11 ft (43 dm)
Connector Type DIN / Mini-DIN; Telco 50 RJ-45; RJ45 Plug to Spade Terminals
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details