Buy 7ft Amphenol MP-5FRJ11STWS-007 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ11 plugs, are designed for quick and easy installation and compatibility with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 7.00' (2.13m) Unshielded
ENET CABLE, RJ11 PLUG-PLUG, 7FT; LAN Category:-; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes
CABLE MOD 6P4C PLUG TO PLUG 7'
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-MP-5FRJ11STWS-007-ND | 37AJ8986 | MP-5FRJ11STWS-007 | |
| Product Name | Amphenol MP-5FRJ11STWS-007 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 7ft | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Rj11 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand | Cable Assemblies - Modular Cables |
| Product Type | Patch | |||
| Cable Type | Flat Cable | Flat Cable | ||
| Cable Length | 7 ft (21.34 dm) | 7 ft (21.34 dm) | 6.89 ft (21 dm) | 7 ft (21.34 dm) |
| Connector Type | DIN / Mini-DIN; RJ-11 | Plug to Plug | RJ-11; RJ11 Plug to RJ11 Plug |