Amphenol Cables on Demand Amphenol MP-52RJ11UNNE-015 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 15ft MP-52RJ11UNNE-015

Description
Buy 15ft Amphenol MP-52RJ11UNNE-015 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 15ft Amphenol MP-52RJ11UNNE-015 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-52RJ11UNNE-015 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-52RJ11UNNE-015 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 15ft
Amphenol MP-52RJ11UNNE-015 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 15ft
Buy 15ft Amphenol MP-52RJ11UNNE-015 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol MP-52RJ11UNNE-015 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Rj11/rj11 Beige 15 Rohs Compliant Amphenol Cables On Demand - 49AC7064 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Rj11/rj11 Beige 15 Rohs Compliant Amphenol Cables On Demand
49AC7064
Cat 5E Rj11/rj11 Beige 15 Rohs Compliant Amphenol Cables On Demand 49AC7064
CAT 5E RJ11/RJ11 BEIGE 15 ROHS COMPLIANT: YES

CAT 5E RJ11/RJ11 BEIGE 15 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7064
Product Name Amphenol MP-52RJ11UNNE-015 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 15ft Cat 5E Rj11/rj11 Beige 15 Rohs Compliant Amphenol Cables On Demand
Application Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details