Amphenol Sine Systems Circular Conn, Plug, 54Pos, Panel; Product Range Amphenol Sine/tuchel MP-4164-54S-C

Description
CIRCULAR CONN, PLUG, 54POS, PANEL; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 54POS, PANEL; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 54Pos, Panel; Product Range Amphenol Sine/tuchel - 77AC3191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 54Pos, Panel; Product Range Amphenol Sine/tuchel
77AC3191
Circular Conn, Plug, 54Pos, Panel; Product Range Amphenol Sine/tuchel 77AC3191
CIRCULAR CONN, PLUG, 54POS, PANEL; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 54POS, PANEL; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3191
Product Name Circular Conn, Plug, 54Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers