Amphenol Sine Systems Circular Conn, Rcpt, 25Pos, Cable; Product Range Amphenol Sine/tuchel MP-4101-25P-C

Description
CIRCULAR CONN, RCPT, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25Pos, Cable; Product Range Amphenol Sine/tuchel - 77AC3184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25Pos, Cable; Product Range Amphenol Sine/tuchel
77AC3184
Circular Conn, Rcpt, 25Pos, Cable; Product Range Amphenol Sine/tuchel 77AC3184
CIRCULAR CONN, RCPT, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3184
Product Name Circular Conn, Rcpt, 25Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details