Amphenol Sine Systems Sensor Cord, 5P, 7/8 Plug-Rcpt, 16.4 ; Connector Type A Amphenol Sine/tuchel MN57A4AC01M050

Description
SENSOR CORD, 5P, 7/8" PLUG-RCPT, 16.4 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, 7/8" PLUG-RCPT, 16.4 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, 7/8 Plug-Rcpt, 16.4 ; Connector Type A Amphenol Sine/tuchel - 47AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, 7/8 Plug-Rcpt, 16.4 ; Connector Type A Amphenol Sine/tuchel
47AC7654
Sensor Cord, 5P, 7/8 Plug-Rcpt, 16.4 ; Connector Type A Amphenol Sine/tuchel 47AC7654
SENSOR CORD, 5P, 7/8" PLUG-RCPT, 16.4 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 5P, 7/8" PLUG-RCPT, 16.4 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MN57A4AC01M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN57A4AC01M050
Cable Assemblies - Circular Cable Assemblies MN57A4AC01M050
CBL CIRC 5POS MALE TO FEM 16.4'

CBL CIRC 5POS MALE TO FEM 16.4'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 47AC7654 MN57A4AC01M050
Product Name Sensor Cord, 5P, 7/8 Plug-Rcpt, 16.4 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details