Amphenol Sine Systems Circular Cable Assemblies MN37AC01M020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2363-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2363-ND
Circular Cable Assemblies 889-2363-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MN37AC01M020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN37AC01M020
Cable Assemblies - Circular Cable Assemblies MN37AC01M020
CBL CIRC 3POS MALE TO WIRE 6.56'

CBL CIRC 3POS MALE TO WIRE 6.56'

Supplier's Site
Sensor Cord, 3P 7/8 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel - 47AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P 7/8 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
47AC7636
Sensor Cord, 3P 7/8 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel 47AC7636
SENSOR CORD, 3P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:7/8" Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 3P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:7/8" Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2363-ND MN37AC01M020 47AC7636
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P 7/8 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-1-N-S-F12G8 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details