The Pressure Sensor, 2In-H2O, Diff, Volt (part number 37AJ8257) from Amphenol All Sensors is designed for measuring differential pressure with a maximum operating pressure of 2 inches of water. It operates at a supply voltage of 5V DC and provides a voltage output. The sensor is suitable for use with non-corrosive, non-ionic fluids such as air and dry gases. It features low power consumption, excellent position sensitivity, and low warm-up shift, contributing to its long-term stability. The device is calibrated and compensated for accurate output over a wide temperature range, with a compensated temperature range of 0°C to 50°C and an operating temperature range of -25°C to 85°C. The sensor is also RoHS compliant, making it suitable for environmentally conscious applications.
SENSOR 0.07PSID 0.08 .01V 4SIP
PRESSURE SENSOR, 2IN-H2O, DIFF, VOLT; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Axial Barbless; Supply Current:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MLV-L02D-E1NS-N | 37AJ8257 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor | Sensor; Sensor or Transducer |