Amphenol Corporation Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors MLV-L02D-E1ND-N

Description
PRESSURE SENSOR, 2IN-H2O, DIFF, VOLT; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2IN-H2O, DIFF, VOLT; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8255 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8255
Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8255
PRESSURE SENSOR, 2IN-H2O, DIFF, VOLT; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 2IN-H2O, DIFF, VOLT; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8255
Product Name Pressure Sensor, 2In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP200 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with analog display - PG2409 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers