Amphenol Corporation Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors MLV-015A-E1BD-N

Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8296 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8296
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8296
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8296
Product Name Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133328 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP236N6165XTMA2TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers