Amphenol Corporation Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors MLDX-015A-DX01-N

Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8238 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8238
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8238
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8238
Product Name Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
46PS Pressure Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details