Amphenol Corporation RF Antennas MLB6600

Description
LOWBAND QUARTER WAVE ANTENNAS
Request a Quote Datasheet
Description
LOWBAND QUARTER WAVE ANTENNAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MLB6600-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MLB6600-ND
RF Antennas 3299-MLB6600-ND
LOWBAND QUARTER WAVE ANTENNAS

LOWBAND QUARTER WAVE ANTENNAS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MLB6600-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details