Amphenol Corporation RF Antennas MLB4700

Description
BASE LOADED - LOWBAND ANTENNAS
Request a Quote Datasheet
Description
BASE LOADED - LOWBAND ANTENNAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MLB4700-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MLB4700-ND
RF Antennas 3299-MLB4700-ND
BASE LOADED - LOWBAND ANTENNAS

BASE LOADED - LOWBAND ANTENNAS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MLB4700-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2720160 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 619.0 to ? MHz
Gain 4.4 dB
View Details