Amphenol Corporation Free Hanging, Panel Mount MINIMSDM350

Description
MINI MSD PLUG WITH 350A FUSE
Request a Quote Datasheet
Description
MINI MSD PLUG WITH 350A FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-MINIMSDM350-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-MINIMSDM350-ND
Free Hanging, Panel Mount 1032-MINIMSDM350-ND
MINI MSD PLUG WITH 350A FUSE

MINI MSD PLUG WITH 350A FUSE

Buy Now Datasheet
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd - 91Y4902 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd
91Y4902
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd 91Y4902
POWER ENTRY, PLUG, 350A, 690VAC, PANEL; Product Range:Mini MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 350A, 690VAC, PANEL; Product Range:Mini MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-MINIMSDM350-ND 91Y4902
Product Name Free Hanging, Panel Mount Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details