Amphenol Sine Systems Contact, Coax, Size 16, Pin, Solder; Product Range Amphenol Sine/tuchel MIM-J2.5Y

Description
CONTACT, COAX, SIZE 16, PIN, SOLDER; Product Range:ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol ecomate Aquarius Series Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, COAX, SIZE 16, PIN, SOLDER; Product Range:ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol ecomate Aquarius Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Coax, Size 16, Pin, Solder; Product Range Amphenol Sine/tuchel - 50AJ0217 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Coax, Size 16, Pin, Solder; Product Range Amphenol Sine/tuchel
50AJ0217
Contact, Coax, Size 16, Pin, Solder; Product Range Amphenol Sine/tuchel 50AJ0217
CONTACT, COAX, SIZE 16, PIN, SOLDER; Product Range:ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol ecomate Aquarius Series Connectors RoHS Compliant: Yes

CONTACT, COAX, SIZE 16, PIN, SOLDER; Product Range:ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol ecomate Aquarius Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AJ0217
Product Name Contact, Coax, Size 16, Pin, Solder; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details