Amphenol Corporation RF Antennas MFB4505

Description
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount
Request a Quote Datasheet
Description
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB4505-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB4505-ND
RF Antennas 3299-MFB4505-ND
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount

455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 5dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB4505-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 455.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers