VHF/UHF WHITE FIBERGLASS BASE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MFB1500-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 153.0 MHz |
| Gain | 0.0 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)