Amphenol Corporation Edgeboard Connectors ME6G16810101011

Description
MINI COOL EDGE 0.6MM, 168SIGNAL
Request a Quote Datasheet
Description
MINI COOL EDGE 0.6MM, 168SIGNAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 609-ME6G16810101011CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME6G16810101011CT-ND
Edgeboard Connectors 609-ME6G16810101011CT-ND
MINI COOL EDGE 0.6MM, 168SIGNAL

MINI COOL EDGE 0.6MM, 168SIGNAL

Buy Now Datasheet
Edgeboard Connectors - 609-ME6G16810101011DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME6G16810101011DKR-ND
Edgeboard Connectors 609-ME6G16810101011DKR-ND
MINI COOL EDGE 0.6MM, 168SIGNAL

MINI COOL EDGE 0.6MM, 168SIGNAL

Buy Now Datasheet
Edgeboard Connectors - 609-ME6G16810101011TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME6G16810101011TR-ND
Edgeboard Connectors 609-ME6G16810101011TR-ND
MINI COOL EDGE 0.6MM, 168SIGNAL

MINI COOL EDGE 0.6MM, 168SIGNAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 609-ME6G16810101011CT-ND
Product Name Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106262-4000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details