Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors MC65F103AN

Description
Win Source Part Number: 1226752-MC65F103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MC65 Package: Bulk Standard Package: 1,000 Power - Max: 25 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 3.00" (76.20mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: MC65F103AN-ND,235-14 51,508199 Base Product Number: MC65
Request a Quote Datasheet
Description
Win Source Part Number: 1226752-MC65F103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MC65 Package: Bulk Standard Package: 1,000 Power - Max: 25 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 3.00" (76.20mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: MC65F103AN-ND,235-14 51,508199 Base Product Number: MC65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1226752-MC65F103AN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1226752-MC65F103AN
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1226752-MC65F103AN
Win Source Part Number: 1226752-MC65F103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MC65 Package: Bulk Standard Package: 1,000 Power - Max: 25 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 3.00" (76.20mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: MC65F103AN-ND,235-14 51,508199 Base Product Number: MC65

Win Source Part Number: 1226752-MC65F103AN
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: MC65
Package: Bulk
Standard Package: 1,000
Power - Max: 25 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.05°C
B25/85: 3969K
Length - Lead Wire: 3.00" (76.20mm)
Mounting Type: Free Hanging
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: MC65F103AN-ND,235-1451,508199
Base Product Number: MC65

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1226752-MC65F103AN
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details