Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MC3CG-S4

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:26mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade™ M40 Series; For Use With:MotionGrade M40 C Series Circular Connectors; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:26mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade™ M40 Series; For Use With:MotionGrade M40 C Series Circular Connectors; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7053 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7053
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7053
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:26mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade™ M40 Series; For Use With:MotionGrade M40 C Series Circular Connectors; Accessory Type:Cord Grip RoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:26mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade™ M40 Series; For Use With:MotionGrade M40 C Series Circular Connectors; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7053
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
Connector Strain Relief - 5745175-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details