Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MC3CG-S2

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:14.5mm; Gland Colour:GreyRoHS Compliant: Yes
Datasheet
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:14.5mm; Gland Colour:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7051 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7051
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7051
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:14.5mm; Gland Colour:GreyRoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:14.5mm; Gland Colour:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7051
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; PG; PG 13; 6.5 mm; 37 mm - 70074630 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.803 inch (20.4 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Rectangular Boots & Strain Relief - 1738311-1 - TE Connectivity
Specs
Material Thermoplastic
View Details