6 (2 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Circular Metric Connectors M40 C Straight Plug 6 Position Product overview: MC1CJN0600 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1CJN0600 can be used for catalog matching and distributor lookup.
Amphenol Industrial MC1CJN0600
CIRCULAR CONNECTOR, PLUG, 6 POSITION, FREE HANGING; Product Range:MotionGrade™ M40 Series; Sensor Connector Size:M40; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; Gender:Plug RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1122-ND | 320-MC1CJN0600 | 6964470 | 14R7041 |
| Product Name | Circular Connector Housings | Electronic Connector | Industrial Circular Connectors | Circular Connector, Plug, 6 Position, Free Hanging; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Voltage Rating | 250 to 630 volts | 630 volts | ||
| Current Rating | 30.0 to 75.0 amps |