Amphenol Sine Systems Circular Connector Housings MB7CKN0600-S3

Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1961-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1961-ND
Circular Connector Housings 889-1961-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC9007 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
12AC9007
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 12AC9007
SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1961-ND 12AC9007
Product Name Circular Connector Housings Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers