Connector
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MB7CKN0600-S1 | 889-1959-ND | 12AC9005 |
| Product Name | Circular Connector Housings | Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors |