Amphenol Sine Systems Circular Connector Assemblies MB7CKN0600-S1-KIT

Description
6 (5 Power + PE) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2086-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2086-ND
Circular Connector Assemblies 889-2086-ND
6 (5 Power + PE) Position Circular Connector Plug, Female Sockets Crimp

6 (5 Power + PE) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel - 02AH1964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
02AH1964
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel 02AH1964
CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:MotionGrade Elite M23 Power Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:MotionGrade Elite M23 Power Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2086-ND 02AH1964
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data