Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MB3CG-S3

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series B Connectors; Accessory Type:Cord Grip; Cable Diameter:17mm RoHS Compliant: Yes
Datasheet
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series B Connectors; Accessory Type:Cord Grip; Cable Diameter:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7036 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7036
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7036
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series B Connectors; Accessory Type:Cord Grip; Cable Diameter:17mm RoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series B Connectors; Accessory Type:Cord Grip; Cable Diameter:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7036
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details